L-com, Inc. Fo Cable, Mu Simplex-Mu, Sm, 49.2Ft; Fibre Optic Connector A L-Com FCA-SMUUMUUS15

Description
FO CABLE, MU SIMPLEX-MU, SM, 49.2FT; Fibre Optic Connector A:MU Simplex; Fibre Optic Connector B:MU Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, MU SIMPLEX-MU, SM, 49.2FT; Fibre Optic Connector A:MU Simplex; Fibre Optic Connector B:MU Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Mu Simplex-Mu, Sm, 49.2Ft; Fibre Optic Connector A L-Com - 52AK0045 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Mu Simplex-Mu, Sm, 49.2Ft; Fibre Optic Connector A L-Com
52AK0045
Fo Cable, Mu Simplex-Mu, Sm, 49.2Ft; Fibre Optic Connector A L-Com 52AK0045
FO CABLE, MU SIMPLEX-MU, SM, 49.2FT; Fibre Optic Connector A:MU Simplex; Fibre Optic Connector B:MU Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, MU SIMPLEX-MU, SM, 49.2FT; Fibre Optic Connector A:MU Simplex; Fibre Optic Connector B:MU Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0045
Product Name Fo Cable, Mu Simplex-Mu, Sm, 49.2Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details