L-com, Inc. Outdoor rated SM ODVA LCUPC to ODVA LCUPC, OSP Jacket 12M Cable Assembly FOA1OOD8-012M

Description
The L-com FOA1OOD8-012M is a fiber optic cable assembly. The FOA1OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 12 m . The L-com FOA1OOD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA1OOD8-012M is a fiber optic cable assembly. The FOA1OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 12 m . The L-com FOA1OOD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated SM ODVA LCUPC to ODVA LCUPC, OSP Jacket 12M Cable Assembly - FOA1OOD8-012M - L-com, Inc.
North Andover, MA, United States
Outdoor rated SM ODVA LCUPC to ODVA LCUPC, OSP Jacket 12M Cable Assembly
FOA1OOD8-012M
Outdoor rated SM ODVA LCUPC to ODVA LCUPC, OSP Jacket 12M Cable Assembly FOA1OOD8-012M
The L-com FOA1OOD8-012M is a fiber optic cable assembly. The FOA1OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 12 m . The L-com FOA1OOD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA1OOD8-012M is a fiber optic cable assembly. The FOA1OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 12 m . The L-com FOA1OOD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA LC/UPC to ODVA LC/UPC
  • Fiber: single mode
  • Cable type: 5.0 mm LSZH SM G.657.A1
  • Cable length: 12 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Sm Odva Lcupc To Odva Lcupc, Osp Jacket 12M L-Com - 23AK2936 - Newark, An Avnet Company
Chicago, IL, United States
Sm Odva Lcupc To Odva Lcupc, Osp Jacket 12M L-Com
23AK2936
Sm Odva Lcupc To Odva Lcupc, Osp Jacket 12M L-Com 23AK2936
SM ODVA LCUPC TO ODVA LCUPC, OSP JACKET 12M

SM ODVA LCUPC TO ODVA LCUPC, OSP JACKET 12M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA1OOD8-012M 23AK2936
Product Name Outdoor rated SM ODVA LCUPC to ODVA LCUPC, OSP Jacket 12M Cable Assembly Sm Odva Lcupc To Odva Lcupc, Osp Jacket 12M L-Com
Cable Length 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details