Black Box Networking Cable, Cat5E, Yellow, 1000Ft; Cable Shielding Black Box EVNSL0514B-1000

Description
NETWORKING CABLE, CAT5E, YELLOW, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Yellow RoHS Compliant: Yes
Description
NETWORKING CABLE, CAT5E, YELLOW, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Networking Cable, Cat5E, Yellow, 1000Ft; Cable Shielding Black Box - 65AH1537 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, Yellow, 1000Ft; Cable Shielding Black Box
65AH1537
Networking Cable, Cat5E, Yellow, 1000Ft; Cable Shielding Black Box 65AH1537
NETWORKING CABLE, CAT5E, YELLOW, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Yellow RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, YELLOW, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH1537
Product Name Networking Cable, Cat5E, Yellow, 1000Ft; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET cable - 756-1250/1023-020 - WAGO
Specs
Application Networking
Product Type RJ-45 plug - RJ-45 plug
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 1745306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details