Black Box 20' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272BK-0020

Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet
Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded - EVNSL0272BK-0020 - Black Box
Lawrence, PA, USA
20' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded
EVNSL0272BK-0020
20' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272BK-0020
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6, 20Ft; Lan Category Black Box - 71R5518 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 20Ft; Lan Category Black Box
71R5518
Patch Cord, Rj45 Plug-Plug, Cat6, 20Ft; Lan Category Black Box 71R5518
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 20FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 20FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EVNSL0272BK-0020 71R5518
Product Name 20' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded Patch Cord, Rj45 Plug-Plug, Cat6, 20Ft; Lan Category Black Box
Product Category Cable
Product Type Patch Patch
Standards / Certifications RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP RoHS
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-5 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details