Black Box CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BR 3-ft. EVNSL0273BR-0003

Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Suppliers

Company
Product
Description
Supplier Links
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BR 3-ft. - EVNSL0273BR-0003 - Black Box
Lawrence, PA, USA
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BR 3-ft.
EVNSL0273BR-0003
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BR 3-ft. EVNSL0273BR-0003
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0273BR-0003
Product Name CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BR 3-ft.
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details