Black Box 500ft Bulk Token Ring Cable Type 6 EVN005A-0500

Description
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!
Description
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

Suppliers

Company
Product
Description
Supplier Links
500ft Bulk Token Ring Cable Type 6 - EVN005A-0500 - Black Box
Lawrence, PA, USA
500ft Bulk Token Ring Cable Type 6
EVN005A-0500
500ft Bulk Token Ring Cable Type 6 EVN005A-0500
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVN005A-0500
Product Name 500ft Bulk Token Ring Cable Type 6
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details