Black Box 25FT VGA Video Cable with Ferrite Core, Beige, Male/Male EVNPS06-0025-MM

Description
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.
Datasheet
Description
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25FT VGA Video Cable with Ferrite Core, Beige, Male/Male - EVNPS06-0025-MM - Black Box
Lawrence, PA, USA
25FT VGA Video Cable with Ferrite Core, Beige, Male/Male
EVNPS06-0025-MM
25FT VGA Video Cable with Ferrite Core, Beige, Male/Male EVNPS06-0025-MM
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.

Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.

Supplier's Site Datasheet
Vga Video Cable 25 Ft, Mm; Connector Type A Black Box - 29C2844 - Newark, An Avnet Company
Chicago, IL, United States
Vga Video Cable 25 Ft, Mm; Connector Type A Black Box
29C2844
Vga Video Cable 25 Ft, Mm; Connector Type A Black Box 29C2844
VGA VIDEO CABLE 25 FT, MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

VGA VIDEO CABLE 25 FT, MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNPS06-0025-MM 29C2844
Product Name 25FT VGA Video Cable with Ferrite Core, Beige, Male/Male Vga Video Cable 25 Ft, Mm; Connector Type A Black Box
Application Video Video
Product Type VGA Cable
Cable Shielding Braid
Connector Type High Density 15; (2) HD15
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details