Black Box CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded WH 15-ft. EVNSL0273WH-0015

Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Suppliers

Company
Product
Description
Supplier Links
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded WH 15-ft. - EVNSL0273WH-0015 - Black Box
Lawrence, PA, USA
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded WH 15-ft.
EVNSL0273WH-0015
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded WH 15-ft. EVNSL0273WH-0015
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0273WH-0015
Product Name CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded WH 15-ft.
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details