Black Box 3FT VGA Video Cable with Ferrite Core, Beige, Male/Female EVNPS06-0003-MF

Description
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.
Datasheet
Description
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT VGA Video Cable with Ferrite Core, Beige, Male/Female - EVNPS06-0003-MF - Black Box
Lawrence, PA, USA
3FT VGA Video Cable with Ferrite Core, Beige, Male/Female
EVNPS06-0003-MF
3FT VGA Video Cable with Ferrite Core, Beige, Male/Female EVNPS06-0003-MF
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.

Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.

Supplier's Site Datasheet
Cable, Vga, 15P Hd D-Sub Plug-Rcpt, 3Ft; Connector Type A Black Box - 85C7568 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Vga, 15P Hd D-Sub Plug-Rcpt, 3Ft; Connector Type A Black Box
85C7568
Cable, Vga, 15P Hd D-Sub Plug-Rcpt, 3Ft; Connector Type A Black Box 85C7568
CABLE, VGA, 15P HD D-SUB PLUG-RCPT, 3FT; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Socket, VGA, 15 Way; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:

CABLE, VGA, 15P HD D-SUB PLUG-RCPT, 3FT; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Socket, VGA, 15 Way; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies VGA Cables
Product Number EVNPS06-0003-MF 85C7568
Product Name 3FT VGA Video Cable with Ferrite Core, Beige, Male/Female Cable, Vga, 15P Hd D-Sub Plug-Rcpt, 3Ft; Connector Type A Black Box
Application Video
Product Type VGA Cable VGA Cable
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details