Black Box CAT5e 350-MHz Solid Bulk Cable F/UTP CM BK 1000-ft. Spool EVNSL0508A-1000

Description
Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference.
Datasheet
Description
Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT5e 350-MHz Solid Bulk Cable F/UTP CM BK 1000-ft. Spool - EVNSL0508A-1000 - Black Box
Lawrence, PA, USA
CAT5e 350-MHz Solid Bulk Cable F/UTP CM BK 1000-ft. Spool
EVNSL0508A-1000
CAT5e 350-MHz Solid Bulk Cable F/UTP CM BK 1000-ft. Spool EVNSL0508A-1000
Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference.

Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference.

Supplier's Site
Networking Cable, Cat5E, 24Awg, 304.8M; Cable Shielding Black Box - 60R7021 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, 24Awg, 304.8M; Cable Shielding Black Box
60R7021
Networking Cable, Cat5E, 24Awg, 304.8M; Cable Shielding Black Box 60R7021
NETWORKING CABLE, CAT5E, 24AWG, 304.8M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, 24AWG, 304.8M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EVNSL0508A-1000 60R7021
Product Name CAT5e 350-MHz Solid Bulk Cable F/UTP CM BK 1000-ft. Spool Networking Cable, Cat5E, 24Awg, 304.8M; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details