Black Box 25FT Brown CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM EVNSL0509MS-0025

Description
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.
Description
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Suppliers

Company
Product
Description
Supplier Links
25FT Brown CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM - EVNSL0509MS-0025 - Black Box
Lawrence, PA, USA
25FT Brown CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM
EVNSL0509MS-0025
25FT Brown CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM EVNSL0509MS-0025
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0509MS-0025
Product Name 25FT Brown CAT5e 350MHz Solid Backbone Patch Cable F/UTP CM
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details