Black Box 15FT Yellow CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0604MS-0015

Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Description
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Suppliers

Company
Product
Description
Supplier Links
15FT Yellow CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 - EVNSL0604MS-0015 - Black Box
Lawrence, PA, USA
15FT Yellow CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45
EVNSL0604MS-0015
15FT Yellow CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 EVNSL0604MS-0015
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).

Supplier's Site
Cat6 Shld Cbl Yellow 15 24 Awg, Sld 4Pr, Cm Black Box - 71R5803 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Shld Cbl Yellow 15 24 Awg, Sld 4Pr, Cm Black Box
71R5803
Cat6 Shld Cbl Yellow 15 24 Awg, Sld 4Pr, Cm Black Box 71R5803
CAT6 SHLD CBL YELLOW 15 24 AWG, SLD 4PR, CM

CAT6 SHLD CBL YELLOW 15 24 AWG, SLD 4PR, CM

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL0604MS-0015 71R5803
Product Name 15FT Yellow CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 Cat6 Shld Cbl Yellow 15 24 Awg, Sld 4Pr, Cm Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details