Black Box Easy-Pull VGA Cable 35ft. EVNPS80-0035

Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.
Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Suppliers

Company
Product
Description
Supplier Links
Easy-Pull VGA Cable 35ft. - EVNPS80-0035 - Black Box
Lawrence, PA, USA
Easy-Pull VGA Cable 35ft.
EVNPS80-0035
Easy-Pull VGA Cable 35ft. EVNPS80-0035
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNPS80-0035
Product Name Easy-Pull VGA Cable 35ft.
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/316-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1765755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details