Black Box D-Sub Cable Assembly; Connector Type A Black Box EVNPS05-0010-MM

Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes
Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cable Assembly; Connector Type A Black Box - 50B9747 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Cable Assembly; Connector Type A Black Box
50B9747
D-Sub Cable Assembly; Connector Type A Black Box 50B9747
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9747
Product Name D-Sub Cable Assembly; Connector Type A Black Box
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-9P-5-PUR - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details