Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BLACK BOX
EVNSL0273YL-0010 -- CAT6 SHLD CBL YELLW 10 24 AWG, SLD 4PR, CMP BLACK BOX
Black Box
Cat6 Shld Cbl Yellw 10 24 Awg, Sld 4Pr, Cmp Black Box
EVNSL0273YL-0010
Description
CAT6 SHLD CBL YELLW 10 24 AWG, SLD 4PR, CMP
Newark, An Avnet Company
Done
Description
CAT6 SHLD CBL YELLW 10 24 AWG, SLD 4PR, CMP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cat6 Shld Cbl Yellw 10 24 Awg, Sld 4Pr, Cmp Black Box
71R5681
Cat6 Shld Cbl Yellw 10 24 Awg, Sld 4Pr, Cmp Black Box
71R5681
CAT6 SHLD CBL YELLW 10 24 AWG, SLD 4PR, CMP
CAT6 SHLD CBL YELLW 10 24 AWG, SLD 4PR, CMP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
71R5681
Product Name
Cat6 Shld Cbl Yellw 10 24 Awg, Sld 4Pr, Cmp Black Box
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
M12 sensor cable Schmersal KA-0804 - 101207741
KA-0804
Specs
Cable Length
5 ft (15.24 dm)
Connector Type
M12 female (A coded)
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
2
suppliers
Hottinger Brüel & Kjær A/S
Cable Assembly
6094A03
Specs
Application
Instrumentation and Control
Connector Type
BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
RS Components, Ltd.
Coaxial Cable
100829
Specs
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details
Harwin Plc
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok
G125-FD12005F1-0300L
Specs
Cable Type
Twisted Pair
Gender
Female-Female
Standards / Certifications
RoHS
View Details