Black Box 7' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272GN-0007

Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet
Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded - EVNSL0272GN-0007 - Black Box
Lawrence, PA, USA
7' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded
EVNSL0272GN-0007
7' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272GN-0007
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Black Box - 71R5537 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Black Box
71R5537
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Black Box 71R5537
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EVNSL0272GN-0007 71R5537
Product Name 7' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Black Box
Product Category Cable
Product Type Patch Patch
Standards / Certifications RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP RoHS
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details