Black Box D-Sub Cable Assembly; Connector Type A Black Box EVNPS05-0025-MF

Description
D-Sub Cable Assembly; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
D-Sub Cable Assembly; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cable Assembly; Connector Type A Black Box - 50B9748 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Cable Assembly; Connector Type A Black Box
50B9748
D-Sub Cable Assembly; Connector Type A Black Box 50B9748
D-Sub Cable Assembly; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

D-Sub Cable Assembly; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9748
Product Name D-Sub Cable Assembly; Connector Type A Black Box
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-7-LE8 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details