Black Box Extension Cable, Keyboard, 20Ft; Connector Type A Black Box EVMPS03-0020-MF

Description
EXTENSION CABLE, KEYBOARD, 20FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, KEYBOARD, 20FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Keyboard, 20Ft; Connector Type A Black Box - 50B9743 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 20Ft; Connector Type A Black Box
50B9743
Extension Cable, Keyboard, 20Ft; Connector Type A Black Box 50B9743
EXTENSION CABLE, KEYBOARD, 20FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 20FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9743
Product Name Extension Cable, Keyboard, 20Ft; Connector Type A Black Box
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details