Black Box 6-Pin Mini DIN Cable (CL2), Male/Male, 6-ft. (1.8-m) EVMPS03-0006-MM

Description
Extend PS/2 or AT keyboard or mouse cable. Features 28-gauge stranded copper, foil shield, & drain wire in PVC jacket. Preferred for IBM PS/2 connections. Connects PS/2 computer, keyboard or mouse to KVM switch.
Description
Extend PS/2 or AT keyboard or mouse cable. Features 28-gauge stranded copper, foil shield, & drain wire in PVC jacket. Preferred for IBM PS/2 connections. Connects PS/2 computer, keyboard or mouse to KVM switch.

Suppliers

Company
Product
Description
Supplier Links
6-Pin Mini DIN Cable (CL2), Male/Male, 6-ft. (1.8-m) - EVMPS03-0006-MM - Black Box
Lawrence, PA, USA
6-Pin Mini DIN Cable (CL2), Male/Male, 6-ft. (1.8-m)
EVMPS03-0006-MM
6-Pin Mini DIN Cable (CL2), Male/Male, 6-ft. (1.8-m) EVMPS03-0006-MM
Extend PS/2 or AT keyboard or mouse cable. Features 28-gauge stranded copper, foil shield, & drain wire in PVC jacket. Preferred for IBM PS/2 connections. Connects PS/2 computer, keyboard or mouse to KVM switch.

Extend PS/2 or AT keyboard or mouse cable. Features 28-gauge stranded copper, foil shield, & drain wire in PVC jacket. Preferred for IBM PS/2 connections. Connects PS/2 computer, keyboard or mouse to KVM switch.

Supplier's Site
Extension Cable, Keyboard, 6Ft; Connector Type A Black Box - 83F3519 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 6Ft; Connector Type A Black Box
83F3519
Extension Cable, Keyboard, 6Ft; Connector Type A Black Box 83F3519
EXTENSION CABLE, KEYBOARD, 6FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 6FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVMPS03-0006-MM 83F3519
Product Name 6-Pin Mini DIN Cable (CL2), Male/Male, 6-ft. (1.8-m) Extension Cable, Keyboard, 6Ft; Connector Type A Black Box
Connector Type DIN / Mini-DIN DIN / Mini-DIN; Mini DIN 6 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products