Black Box Network Cable Assembly, 30 Ft, 9.1 M, Blue; Lan Category Black Box EVNSL01-0030

Description
NETWORK CABLE ASSEMBLY, 30 FT, 9.1 M, BLUE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NETWORK CABLE ASSEMBLY, 30 FT, 9.1 M, BLUE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Cable Assembly, 30 Ft, 9.1 M, Blue; Lan Category Black Box - 02C0762 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable Assembly, 30 Ft, 9.1 M, Blue; Lan Category Black Box
02C0762
Network Cable Assembly, 30 Ft, 9.1 M, Blue; Lan Category Black Box 02C0762
NETWORK CABLE ASSEMBLY, 30 FT, 9.1 M, BLUE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

NETWORK CABLE ASSEMBLY, 30 FT, 9.1 M, BLUE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0762
Product Name Network Cable Assembly, 30 Ft, 9.1 M, Blue; Lan Category Black Box
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details