Black Box D-Sub Cable Assembly; Connector Type A Black Box EVNPS05-0003-MF

Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes
Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cable Assembly; Connector Type A Black Box - 93B4435 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Cable Assembly; Connector Type A Black Box
93B4435
D-Sub Cable Assembly; Connector Type A Black Box 93B4435
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B4435
Product Name D-Sub Cable Assembly; Connector Type A Black Box
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details