Black Box Network Cable Assembly, 3 Ft, 900 Mm, Blue; Lan Category Black Box EVNSL01E-0003

Description
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Cable Assembly, 3 Ft, 900 Mm, Blue; Lan Category Black Box - 85H2236 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable Assembly, 3 Ft, 900 Mm, Blue; Lan Category Black Box
85H2236
Network Cable Assembly, 3 Ft, 900 Mm, Blue; Lan Category Black Box 85H2236
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85H2236
Product Name Network Cable Assembly, 3 Ft, 900 Mm, Blue; Lan Category Black Box
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details