Black Box 5FT Male/Male Premium VGA Video Extension Cable PVC EVNPS05-0005-MM

Description
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.
Datasheet
Description
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Male/Male Premium VGA Video Extension Cable PVC - EVNPS05-0005-MM - Black Box
Lawrence, PA, USA
5FT Male/Male Premium VGA Video Extension Cable PVC
EVNPS05-0005-MM
5FT Male/Male Premium VGA Video Extension Cable PVC EVNPS05-0005-MM
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.

You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.

Supplier's Site Datasheet
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box - 50B3191 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box
50B3191
Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box 50B3191
EXTENSION CABLE, VGA VIDEO, 1.5M, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:1.524m RoHS Compliant: Yes

EXTENSION CABLE, VGA VIDEO, 1.5M, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:1.524m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNPS05-0005-MM 50B3191
Product Name 5FT Male/Male Premium VGA Video Extension Cable PVC Extension Cable, Vga Video, 1.5M, Gray; Connector Type A Black Box
Application Extender Cable; Video Extender Cable; Video
Product Type VGA Cable VGA Cable
Cable Shielding Braid
Connector Type High Density 15; (2) HD15 HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3300-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details