Black Box D-Sub Cable Assembly; Connector Type A Black Box EVNPS05-0010-MF

Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes
Description
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cable Assembly; Connector Type A Black Box - 50B3192 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Cable Assembly; Connector Type A Black Box
50B3192
D-Sub Cable Assembly; Connector Type A Black Box 50B3192
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B3192
Product Name D-Sub Cable Assembly; Connector Type A Black Box
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details