MALE/FEMALE MINI DIN CABLE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91B6111 |
| Product Name | Male/female Mini Din Cable; Connector Type A Black Box |
| Cable Length | 2.95 ft (9 dm) |