Black Box Easy-Pull VGA Cable 25ft. EVNPS80-0025

Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.
Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Suppliers

Company
Product
Description
Supplier Links
Easy-Pull VGA Cable 25ft. - EVNPS80-0025 - Black Box
Lawrence, PA, USA
Easy-Pull VGA Cable 25ft.
EVNPS80-0025
Easy-Pull VGA Cable 25ft. EVNPS80-0025
Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNPS80-0025
Product Name Easy-Pull VGA Cable 25ft.
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details