Black Box Easy-Pull VGA Cable 50ft. EVNPS80-0050

Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.
Description
Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Suppliers

Company
Product
Description
Supplier Links
Easy-Pull VGA Cable 50ft. - EVNPS80-0050 - Black Box
Lawrence, PA, USA
Easy-Pull VGA Cable 50ft.
EVNPS80-0050
Easy-Pull VGA Cable 50ft. EVNPS80-0050
Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4" conduits, & make pull times faster.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNPS80-0050
Product Name Easy-Pull VGA Cable 50ft.
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details