Black Box Easy-Pull VGA Cable 100ft. EVNPS80-0100

Description
Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. Flexible & simplifies system integration. Perfect for tight spaces.
Description
Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. Flexible & simplifies system integration. Perfect for tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Easy-Pull VGA Cable 100ft. - EVNPS80-0100 - Black Box
Lawrence, PA, USA
Easy-Pull VGA Cable 100ft.
EVNPS80-0100
Easy-Pull VGA Cable 100ft. EVNPS80-0100
Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. Flexible & simplifies system integration. Perfect for tight spaces.

Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. Flexible & simplifies system integration. Perfect for tight spaces.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNPS80-0100
Product Name Easy-Pull VGA Cable 100ft.
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details