Black Box 1000ft Bulk Token Ring Cable Type 6 EVN005A-1000

Description
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!
Description
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

Suppliers

Company
Product
Description
Supplier Links
1000ft Bulk Token Ring Cable Type 6 - EVN005A-1000 - Black Box
Lawrence, PA, USA
1000ft Bulk Token Ring Cable Type 6
EVN005A-1000
1000ft Bulk Token Ring Cable Type 6 EVN005A-1000
150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life!

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVN005A-1000
Product Name 1000ft Bulk Token Ring Cable Type 6
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers