Black Box Networking Cable, Cat5E, 1000Ft, Blu; Cable Shielding Black Box EVNSL0511A-1000-R2

Description
NETWORKING CABLE, CAT5E, 1000FT, BLU; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Color:Blue; Voltage Rating:- RoHS Compliant: Yes
Description
NETWORKING CABLE, CAT5E, 1000FT, BLU; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Color:Blue; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Networking Cable, Cat5E, 1000Ft, Blu; Cable Shielding Black Box - 31AJ3303 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, 1000Ft, Blu; Cable Shielding Black Box
31AJ3303
Networking Cable, Cat5E, 1000Ft, Blu; Cable Shielding Black Box 31AJ3303
NETWORKING CABLE, CAT5E, 1000FT, BLU; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Color:Blue; Voltage Rating:- RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, 1000FT, BLU; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Color:Blue; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AJ3303
Product Name Networking Cable, Cat5E, 1000Ft, Blu; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details