Black Box 10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272GN-0010

Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet
Description
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded - EVNSL0272GN-0010 - Black Box
Lawrence, PA, USA
10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded
EVNSL0272GN-0010
10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded EVNSL0272GN-0010
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Black Box - 71R5538 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Black Box
71R5538
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Black Box 71R5538
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EVNSL0272GN-0010 71R5538
Product Name 10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Black Box
Product Category Cable
Product Type Patch Patch
Standards / Certifications RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP RoHS
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details