Black Box CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 5-ft. EVNSL0273RD-0005

Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Suppliers

Company
Product
Description
Supplier Links
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 5-ft. - EVNSL0273RD-0005 - Black Box
Lawrence, PA, USA
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 5-ft.
EVNSL0273RD-0005
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 5-ft. EVNSL0273RD-0005
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0273RD-0005
Product Name CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 5-ft.
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6080A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
M8/M12 Cable Assemblies - TB114CD4722-150 - TE Connectivity
Specs
Product Type M8 Socket
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers