Black Box Cable Assy, 6P Mini Din Plug-Rcpt, 10Ft; Connector Type A Black Box EVNPS03-MF-10FT

Description
CABLE ASSY, 6P MINI DIN PLUG-RCPT, 10FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:
Description
CABLE ASSY, 6P MINI DIN PLUG-RCPT, 10FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Mini Din Plug-Rcpt, 10Ft; Connector Type A Black Box - 99AJ4299 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Mini Din Plug-Rcpt, 10Ft; Connector Type A Black Box
99AJ4299
Cable Assy, 6P Mini Din Plug-Rcpt, 10Ft; Connector Type A Black Box 99AJ4299
CABLE ASSY, 6P MINI DIN PLUG-RCPT, 10FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:

CABLE ASSY, 6P MINI DIN PLUG-RCPT, 10FT; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AJ4299
Product Name Cable Assy, 6P Mini Din Plug-Rcpt, 10Ft; Connector Type A Black Box
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBC-F12G8-KH-0.25-N-S-F12G8 - Festo Corporation
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers