Black Box CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BL 25-ft. EVNSL0273BL-0025

Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Suppliers

Company
Product
Description
Supplier Links
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BL 25-ft. - EVNSL0273BL-0025 - Black Box
Lawrence, PA, USA
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BL 25-ft.
EVNSL0273BL-0025
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BL 25-ft. EVNSL0273BL-0025
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0273BL-0025
Product Name CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded BL 25-ft.
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details