Black Box 3FT Male/Male Premium VGA Video Extension Cable PVC EVNPS05-0003-MM

Description
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.
Datasheet
Description
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Male/Male Premium VGA Video Extension Cable PVC - EVNPS05-0003-MM - Black Box
Lawrence, PA, USA
3FT Male/Male Premium VGA Video Extension Cable PVC
EVNPS05-0003-MM
3FT Male/Male Premium VGA Video Extension Cable PVC EVNPS05-0003-MM
You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.

You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor and several CPUs to a video switch.

Supplier's Site Datasheet
D-Sub Cable Assembly; Connector Type A Black Box - 91B8395 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Cable Assembly; Connector Type A Black Box
91B8395
D-Sub Cable Assembly; Connector Type A Black Box 91B8395
D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

D-Sub Cable Assembly; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNPS05-0003-MM 91B8395
Product Name 3FT Male/Male Premium VGA Video Extension Cable PVC D-Sub Cable Assembly; Connector Type A Black Box
Application Extender Cable; Video
Product Type VGA Cable
Cable Shielding Braid
Connector Type High Density 15; (2) HD15 HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VGA Cables - 6659563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type VGA Cable
Cable Length 32.81 ft (100 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, no Latches - G125-MC11005L0-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details