Black Box CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 3-ft. EVNSL0273RD-0003

Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
Description
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Suppliers

Company
Product
Description
Supplier Links
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 3-ft. - EVNSL0273RD-0003 - Black Box
Lawrence, PA, USA
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 3-ft.
EVNSL0273RD-0003
CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 3-ft. EVNSL0273RD-0003
Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL0273RD-0003
Product Name CAT6 400-MHz Solid Ethernet Patch Cable F/UTP CMP Molded RD 3-ft.
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7WWB-3706G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
ArmorStart Three-Phase Power Media - 280S-PWRM22C-M10 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
40Gb Ethernet Cable Assemblies - 610640003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details