Skyworks Solutions, Inc. Jitter Attenuators SI5345A-D08340-GM

Description
The Si5345A 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet
Description
The Si5345A 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345A-D08340-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345A-D08340-GM
Jitter Attenuators SI5345A-D08340-GM
The Si5345A 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345A can be quickly and easily configured using ClockBuilder Pro software.

The Si5345A 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345A can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345A-D08340-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-QAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details