Skyworks Solutions, Inc. Jitter Attenuators SI5345B-D06396-GM

Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any combination of output frequencies from any input frequency, with an output frequency range up to 350 MHz and ultra-low jitter of 90 fs rms. It supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, and is compliant with ITU-T G.8262 SyncE standards. The device features fully integrated loop filter, digitally programmable jitter attenuation bandwidth, and hitless input switching. It operates from a 64-QFN 9×9 mm package with a temperature range of -40 to +85 °C and is programmable via I2C or SPI using ClockBuilder Pro software.

Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any combination of output frequencies from any input frequency, with an output frequency range up to 350 MHz and ultra-low jitter of 90 fs rms. It supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, and is compliant with ITU-T G.8262 SyncE standards. The device features fully integrated loop filter, digitally programmable jitter attenuation bandwidth, and hitless input switching. It operates from a 64-QFN 9×9 mm package with a temperature range of -40 to +85 °C and is programmable via I2C or SPI using ClockBuilder Pro software.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345B-D06396-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345B-D06396-GM
Jitter Attenuators SI5345B-D06396-GM
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345B-D06396-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D13970-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details