Skyworks Solutions, Inc. Jitter Attenuators SI5344H-D11159-GMR

Description
The Si5344H uses an External reference and is a 2 input 4 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5344H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5344H can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet
Description
The Si5344H uses an External reference and is a 2 input 4 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5344H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5344H can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5344H-D11159-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5344H-D11159-GMR
Jitter Attenuators SI5344H-D11159-GMR
The Si5344H uses an External reference and is a 2 input 4 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5344H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5344H can be quickly and easily configured using ClockBuilder Pro software.

The Si5344H uses an External reference and is a 2 input 4 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up to 2.75 GHz) or a general clock output (up to 717.5 HHz) with ultra-low 0.1 ps rms phase jitter. The Si5344H leverages 4th generation DSPLL technology to clean recovered clocks, DCO mode for coherent DSP control via a fast SPI interface and integrated MultiSynth fractional synthesis to support eye-diagram monitors, FEC and MUX/DEMUX clock requirements. The single-chip integration of the device enables designers to meet the stringent performance, form-factor and power requirements demanded in 100G/200G/400G line cards and modules. The Si5344H can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5344H-D11159-GMR
Product Name Jitter Attenuators
Frequency 1.00E-7 to 2.75 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
RF and Wireless - Attenuators - BW-20N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 20 dB
View Details