U.S. Plastic Corporation Bench Top 27" Fume Hood 1754

Description
This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or 6 in dia duct may be used. An exhaust system capable of drawing 200 cfm (free air) is recommended. The overall dimensions are 27"W x 13"D x 22"H. Ship wt is 38 lbs.
Description
This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or 6 in dia duct may be used. An exhaust system capable of drawing 200 cfm (free air) is recommended. The overall dimensions are 27"W x 13"D x 22"H. Ship wt is 38 lbs.

Suppliers

Company
Product
Description
Supplier Links
Bench Top 27
Lima, OH, USA
Bench Top 27" Fume Hood
1754
Bench Top 27" Fume Hood 1754
This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or 6 in dia duct may be used. An exhaust system capable of drawing 200 cfm (free air) is recommended. The overall dimensions are 27"W x 13"D x 22"H. Ship wt is 38 lbs.

This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or 6 in dia duct may be used. An exhaust system capable of drawing 200 cfm (free air) is recommended. The overall dimensions are 27"W x 13"D x 22"H. Ship wt is 38 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fume Hoods
Product Number 1754
Product Name Bench Top 27" Fume Hood
Fume Hood Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
30
Specs
Fume Hood Type General Purpose
Filter Type Ductless; HEPA
Required Airflow 50 to 255 SCFM (84.99 to 433 m³/hr)
View Details