Kyocera Corporation Connectors,Interconnects 9155003201006

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish Thickness: 7.87µin (0.200µm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet
AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A - 66-009155003201006 - Utmel Electronic Limited
Hong Kong, China
AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A
66-009155003201006
AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A 66-009155003201006
AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A

AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 66-009155003201006
Product Name Connectors,Interconnects AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A
Mounting Through Hole Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Industrial RJ - DRP10188201012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details