TE Connectivity RJ45 Connectors 216005-4

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.25 MICM  [49.21 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 22 MM  [.866 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .3 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.25 MICM  [49.21 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 22 MM  [.866 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .3 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 216005-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
216005-4
RJ45 Connectors 216005-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.25 MICM  [49.21 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 22 MM  [.866 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .3 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.25 MICM  [49.21 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 22 MM  [.866 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .3 MM  [.01 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 216005-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
216005-4
Modular Connectors / Ethernet Connectors 216005-4
WITH STUFFER CAP

WITH STUFFER CAP

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
216005-4
Modular Connectors / Ethernet Connectors 216005-4
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A123144-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A123144-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A123144-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded

Buy Now Datasheet
Ethernet Connectors - 1920434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1920434
Ethernet Connectors 1920434
TE Connectivity 216005-4 RJ45 Connector

TE Connectivity 216005-4 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1920080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1920080
Ethernet Connectors 1920080
TE Connectivity 216005-4 RJ45 Connector

TE Connectivity 216005-4 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1920434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1920434P
Ethernet Connectors 1920434P
TE Connectivity 216005-4 RJ45 Connector

TE Connectivity 216005-4 RJ45 Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
366-216005-4
Electronic Connector 366-216005-4
8 Pos Female IDC Right Angle Connector, Black, Gold Plated Bronze Product overview: 216005-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216005-4 can be used for catalog matching and distributor lookup.

8 Pos Female IDC Right Angle Connector, Black, Gold Plated Bronze Product overview: 216005-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216005-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Amp - Te Connectivity - 50M3189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Amp - Te Connectivity
50M3189
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Amp - Te Connectivity 50M3189
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Panel Mount; Gender:Jack RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Panel Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk - 792-216005-4 - Utmel Electronic Limited
Hong Kong, China
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk
792-216005-4
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk 792-216005-4
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk

Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk

Supplier's Site
Modular Connectors / Ethernet Connectors - 216005-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
216005-4
Modular Connectors / Ethernet Connectors 216005-4
Modular Connectors / Ethernet Connectors AMP CONNECTOR

Modular Connectors / Ethernet Connectors AMP CONNECTOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216005-4 216005-4 A123144-ND 1920434 1920434P 366-216005-4 50M3189 792-216005-4 216005-4
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Ethernet Connectors Ethernet Connectors Electronic Connector Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Amp - Te Connectivity Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount IDC Barrel Terminals
Mounting Panel Mount Panel Mount Surface mount Panel Mount Panel Panel Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data