Bourns, Inc. Spring Loaded 70AAJ-6-M0G

Description
6 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet
Description
6 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 70AAJ-6-M0GCT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-6-M0GCT-ND
Spring Loaded 70AAJ-6-M0GCT-ND
6 Position Spring Compression Contact, Male Connector Surface Mount

6 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-6-M0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-6-M0GDKR-ND
Spring Loaded 70AAJ-6-M0GDKR-ND
6 Position Spring Compression Contact, Male Connector Surface Mount

6 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Spring Loaded - 70AAJ-6-M0GTR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
70AAJ-6-M0GTR-ND
Spring Loaded 70AAJ-6-M0GTR-ND
6 Position Spring Compression Contact, Male Connector Surface Mount

6 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1172369-70AAJ-6-M0G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1172369-70AAJ-6-M0G
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1172369-70AAJ-6-M0G
Win Source Part Number: 1172369-70AAJ-6-M0G Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: 70AA Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Male Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Number of Contacts: 6 Standard Package: 750 Mounting: SMD (SMT) Material: Copper Alloy Alternative Parts (Cross-Reference): 70AAJ-6-M0G.; 70AAJ6M0G; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Bourns Inc. Other Names: 70AAJ-6-M0GDKR,70AAJ -6-M0GTR,70AAJ6M0G,7 0AAJ-6-M0G-ND,70AAJ- 6-M0GCT Base Product Number: 70AAJ

Win Source Part Number: 1172369-70AAJ-6-M0G
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: 70AA
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Male
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Number of Contacts: 6
Standard Package: 750
Mounting: SMD (SMT)
Material: Copper Alloy
Alternative Parts (Cross-Reference): 70AAJ-6-M0G.; 70AAJ6M0G;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bourns Inc.
Other Names: 70AAJ-6-M0GDKR,70AAJ-6-M0GTR,70AAJ6M0G,70AAJ-6-M0G-ND,70AAJ-6-M0GCT
Base Product Number: 70AAJ

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-70AAJ-6-M0G
SMD Electronic Connector 408-70AAJ-6-M0G
CONN SPRING MOD MALE 6POS SMD Product overview: 70AAJ-6-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-6-M0G can be used for catalog matching and distributor lookup.

CONN SPRING MOD MALE 6POS SMD Product overview: 70AAJ-6-M0G from Bourns, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-70AAJ-6-M0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R - 103-70AAJ-6-M0G - Utmel Electronic Limited
Hong Kong, China
Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R
103-70AAJ-6-M0G
Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R 103-70AAJ-6-M0G
Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R

Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70AAJ-6-M0GCT-ND 1172369-70AAJ-6-M0G 408-70AAJ-6-M0G 103-70AAJ-6-M0G
Product Name Spring Loaded Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R
Connector Type Compression Contact, Male Rectangular Connectors, Heavy Duty Modular Connector and RJ Connector
Mounting Surface Mount SMD (SMT) Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers