TE Connectivity SDL Connectors 5-520532-2

Description
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .129, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .129, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-520532-2 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-520532-2
SDL Connectors 5-520532-2
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .081, .12 - .15, .129, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ]
  • Wire Size (MMSQ) : .081, .12 - .15, .129, .08 - .09
  • Wire Size (AWG) : 26, 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-520532-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520532-2
Modular Connectors / Ethernet Connectors 5-520532-2
6 SDL RND PLUG ASSY 36 SERIES

6 SDL RND PLUG ASSY 36 SERIES

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520532-2
Modular Connectors / Ethernet Connectors 5-520532-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5-520532-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5-520532-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-520532-2-ND
SDL, Plug Modular Connector 6 Positions Position Unshielded Crimp

SDL, Plug Modular Connector 6 Positions Position Unshielded Crimp

Buy Now Datasheet
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES - 792-5-520532-2 - Utmel Electronic Limited
Hong Kong, China
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES
792-5-520532-2
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES 792-5-520532-2
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES

Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES

Supplier's Site
6 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity - 15H8415 - Newark, An Avnet Company
Chicago, IL, United States
6 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity
15H8415
6 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity 15H8415
6 SDL RND PLUG ASSY 36 SERIES ROHS COMPLIANT: YES

6 SDL RND PLUG ASSY 36 SERIES ROHS COMPLIANT: YES

Supplier's Site
6 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity - 76AC8118 - Newark, An Avnet Company
Chicago, IL, United States
6 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity
76AC8118
6 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity 76AC8118
6 SDL RND PLUG ASSY 36 SERIES

6 SDL RND PLUG ASSY 36 SERIES

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-520532-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-520532-2
Modular Connectors / Ethernet Connectors 5-520532-2
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES

Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-520532-2 5-520532-2 5-520532-2-ND 792-5-520532-2 15H8415 5-520532-2
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES 6 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging) Cable
Current Rating 1.5 amps 1.5 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888653-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
5 suppliers
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers