Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack, CLOUDSPLITTER SMT SHIELDED Product overview: 2178126-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2178126-2 can be used for catalog matching and distributor lookup.
Jack, CLOUDSPLITTER SMT SHIELDED
AC Power Plugs & Receptacles
Modular Connectors / Ethernet Connectors Mod Jck w/o Pwr Pins Cldspltr SMT Shlded
CONNECTOR, RJ45, JACK, 1PORT, 10P10C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
RJ45/CLOUDSPLITTER, JACK, 1PORT, 10P10C; LAN Category:Cat5e; Product Range:CLOUDSPLITTER Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Mod Jck w/o Pwr Pins Cldspltr SMT Shlded
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116117TR-ND | 366-2178126-2 | 2178126-2 | 792-2178126-2 | 09X1780 | 40Y2945 | 2178126-2 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | AC Power Plugs & Receptacles | Modular Connectors / Ethernet Connectors Mod Jck w/o Pwr Pins Cldspltr SMT Shlded | Connector, Rj45, Jack, 1Port, 10P10C; Modular Connector Type Amp - Te Connectivity | Rj45/cloudsplitter, Jack, 1Port, 10P10C; Lan Category Amp - Te Connectivity | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Mounting | Surface Mount | Surface Mount | Through Hole Mount | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack |