Molex Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 428786218

Description
Manufacturer: Molex Win Source Part Number: 1333899-0428786218 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,680 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 042878-6218,042878-6 218-E,42878-6218,428 78-6218-E,WM5480,042 8786218-E,428786218, 428786218-E Base Product Number: 042878 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333899-0428786218 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,680 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 042878-6218,042878-6 218-E,42878-6218,428 78-6218-E,WM5480,042 8786218-E,428786218, 428786218-E Base Product Number: 042878 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333899-0428786218 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333899-0428786218
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333899-0428786218
Manufacturer: Molex Win Source Part Number: 1333899-0428786218 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,680 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 042878-6218,042878-6 218-E,42878-6218,428 78-6218-E,WM5480,042 8786218-E,428786218, 428786218-E Base Product Number: 042878 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333899-0428786218
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 1,680
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 042878-6218,042878-6218-E,42878-6218,42878-6218-E,WM5480,0428786218-E,428786218,428786218-E
Base Product Number: 042878
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ethernet Connectors - 1512669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1512669
Ethernet Connectors 1512669
Molex 428786218 RJ11 Connector

Molex 428786218 RJ11 Connector

Supplier's Site
Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS - 514-428786218 - Utmel Electronic Limited
Hong Kong, China
Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS
514-428786218
Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS 514-428786218
Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS

Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS

Supplier's Site
Connectors - 428786218 - ODG (Origin Data Global)
Shenzhen, China
Connectors
428786218
Connectors 428786218
Unshielded 1 Direct Insert Without LED Plugin Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Unshielded 1 Direct Insert Without LED Plugin Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333899-0428786218 1512669 514-428786218 428786218
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Ethernet Connectors Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRPC11A007040 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details