Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-003LF.
RJ11 Modular Jack, 6 Pos, 1 Port, Cat3, Solder, Thru-Hole Product overview: 69254-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-69254-003LF can be used for catalog matching and distributor lookup.
Jack Modular Connector 6p2c (RJ11) Vertical Unshielded Cat3
MODULAR CONN, JACK, 6P2C, 1PORT, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P2C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Conn Modular Jack F 6 POS 2.54mm Solder ST Thru-Hole 2 Terminal 1 Port Tube Cat 3
Modular Connectors / Ethernet Connectors MOD JACK
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69254-003LF | 2022-69254-003LF | 609-69254-003LF-ND | 06M1847 | 44-69254-003LF | 69254-003LF |
| Product Name | Modular Jack | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Conn, Jack, 6P2C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions | Conn Modular Jack F 6 POS 2.54mm Solder ST Thru-Hole 2 Terminal 1 Port Tube Cat 3 | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Board Through Mount | Solder | Solder | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts |