KP Performance Antennas Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| Note: This 8-port sector antenna is specially designed to fit 2x Mimosa A5c radios (4-ports each radio), but will work with other 4-port 5 GHz radios. The KP-5HVX8-65 8-Port 65° | |
| KP Performance's KP-25-SPOMA-3-NF with N-female connector is an economic yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and... | |
| The KP-24-SPOMA-9-NF from KP Performance Antenna is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for... | |
| The KP-25-8PFP-6-NF, 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same... | |
| The KP-25-8PFP-6-RSP 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. | |
| The KP-25-SPOMA-5-NF from KP Performance Antennas is an economic yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and... | |
| The KP-26-6POMA-6-NF Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-26-6POMA-6-RTP Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-26-QPFP-6-NF Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. | |
| The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. | |
| The KP-26-QPFP-6-RSP Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. | |
| The KP-26-QPOMA-6-NF Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-26-QPOMA-6-RTP Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features... | |
| The KP-26-SPOMA-4-NM Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features... | |
| The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused... | |
| The KP-5HA-30 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45°and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to... | |
| The KP-5HA-60 is a symmetrical high performance horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-900-SPOMA-8 is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where... | |
| The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45°, high gain of 20.5 dBi, two ports with + / - 45 slant polarization,... | |
| The KPP-5DP65S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with + / - 45 slant polarization,... | |
| The KPPA-2GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from... | |
| The KPPA-5GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 5.15 – 5.95 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from... | |
| The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port,... | |
| The KP Performance KP-23DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 3.3 GHz to 3.8 GHz frequency ranges in a single random with... | |
| The KP Performance KP-24-SPOMA-15-NF with N-female connectors is a professional grade omnidirectional antenna for commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the... | |
| The KP Performance KP-24-SPOMA-4-NF is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b,... | |
| The KP Performance KP-24-SPOMA12-8-NF omnidirectional antenna is a very compact yet high performance antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where... | |
| The KP Performance KP-24-SPOMA12-8-RSP is a compact yet high performance 2.4 GHz omnidirectional WiFi antenna. It is ideally suited for multipoint and mobile applications where high gain and wide coverage... | |
| The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is... | |
| The KP Performance KP-24VOMNI-6 with N-male connector is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited... | |
| The KP Performance KP-25DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with... | |
| The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with... | |
| The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a... | |
| The KP Performance KP-3DPFP10 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with... | |
| The KP Performance KP-3DPFP20 Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree horizontal beamwidth in a single enclosure with... | |
| The KP Performance KP-3SX4-90 Sector Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting... | |
| The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi... | |
| The KP Performance KP-58-SPOMA-6-NF with integrated N-female connector is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. Compact and lightweight, it is... | |
| The KP Performance KP-58-SPOMA-8-NF is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for IEEE 802.11a, 802.11h,... | |
| The KP Performance KP-58VOMNI-6 with N-male connector is an economical yet high performance omnidirectional antenna designed for the 5 GHz unlicensed band. This compact and lightweight antenna is ideally suited... | |
| The KP Performance KP-5OMNI-EPMP3K-KIT is a 4-port, omni antenna that operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks’ ePMPTM 3000 Access Point hardware and... | |
| The KP Performance KP-5QOMNI-13 4-port omni antenna operates in the 5150-5950 MHz frequency band. This 360° omnidirectional antenna features two vertically stacked omni arrays in a single random enclosure with... | |
| The KP Performance KP-600SPOMNI-3-NM 5G Omnidirectional Black Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz to... | |
| The KP Performance KP-600SPOMNIW-3-NF 5G Omnidirectional White Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz to... | |
| The KP Performance KP-600SPOMNIW-3-NM 5G Omnidirectional White Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz to... | |
| The KP Performance KP-600SPRD-4-SM 5G Rubber Duck Antenna operates from 617 MHz to 7125 MHz with high performance omnidirectional patterns and is available to ship same day. The KP-600SPRD-4-SM is... | |
| The KP Performance KP-900-DPOMA-45 900 MHz omni antenna is an ideal solution for NLOS, greenfield deployments, or where subscriber unit count may be limited. This dual polarized ±45-degree slant, high-gain,... | |
| The KP Performance KP-960SPY11 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections... | |
| The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a... | |
| The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections... | |
| The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections... | |
| The KP Performance KP-600SPOMNI-3-NF 5G Omnidirectional Black Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz... | |
| The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically... | |
| The KP Performance KP-3QOMNI-8 omni antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting... | |
| The KP Performance KP-5QSOMNI-13 4-port, omni antenna operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks' ePMPTM 3000 Access Point hardware and software. The small... | |
| The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability... | |
| The KP Performance KP-TWDP65S-12 is a 470 MHz to 698 MHz, Dual Pol, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized... | |
| The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile... | |
| The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in... | |
| The KP Performance KP-TWVP65S-12 is a 470 MHz to 698 MHz, Vertically Polarized, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized... | |
| The KP Performance KPPA-2GHZDP120S-WC is a 2.4 GHz 120 degree 14.2 dBi sector antenna with a metal radio box on the back to contain radio & connectors. The case on... | |
| The KP Performance KPPA-2GHZDP90S-45-WC is a 2 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers... | |
| The KP Performance KPPA-2GHZDP90S-WC is a 2 GHz, 17 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying... | |
| The KP Performance KPPA-3GHDP90S-45-PMP is a 3 GHz, 17 dBi, 90-degree, ±45 Degree Slant sector antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers... | |
| The KP Performance KPPA-3GHZ-DPOMA is a 3 GHz 13 dBi dual polarized H/V Omni antenna (radio case & cables NOT included). Using an omni antenna like this is a practical... | |
| The KP Performance KPPA-3GHZDP90S-45 is a 2 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 2 GHz sector antenna is specifically... | |
| The KP Performance KPPA-3GHZDP90S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically... | |
| The KP Performance KPPA-3S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 3 GHz ±45 antenna and a 5 GHz H/V antenna... | |
| The KP Performance KPPA-5GHZDP120S is a 5 GHz 16.3 dBi Dual Pol H/V 120 degree sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system... | |
| The KP Performance KPPA-5GHZDP60S-WC is a 5 GHz, 17.7 dBi, 60-degree, H/V polarized sector antenna. This 5 GHz sector antenna is specifically designed for customers deploying H/V pol radios. The... | |
| The KP Performance KPPA-5GHZDP90S is a 5 GHz 90 degree 17 dBi H/V dual polarized sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system... | |
| The KP Performance KPPA-5GHZDP90S-PMP is a 5 GHz, 16.3 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 5 GHz sector antenna is specifically designed for customers deploying... | |
| The KP Performance KPPA-5GHZHV4P65-17 is 5 GHz 17" tall sector antenna specially designed for use with the Mimosa A5c radio. This 4x4 MIMO sector antenna has 4 ports arranged as... | |
| The KP Performance KPPA-900-120-11.5 is a 900 MHz 11.5 dBi sector antenna designed for Non Line of Sight (NLOS) applications. This sector antenna has been constructed with heavy duty aluminum... | |
| The KP Performance KPPA-900DP-90S-PMP is a 900 MHz Dual pol sector antenna that has been constructed with heavy duty aluminum extrusion and covered with a UV resistant ABS random. The... | |
| The KP Performance KPPA-900DP-FP is 900 MHz 13.5 dBi dual pol directional flat panel antenna that offers high gain in a thin low profile package. The KPPA-900DP-FP flat panel antenna... | |
| The KP Performance KPPA-900DPY14 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in... | |
| The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in... | |
| The KP Performance YA17KPPD single pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in... | |
| The KP-26-QPOMA-6-RSP Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference... | |
| The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a... | |
| The KP-3DP120S-45 is a 2-port 15.5 dBi sector antenna designed for use in 3 GHz WISP and LTE networks. The unique design of these 3 GHz sector antennas minimizes interference... | |
| The KP-3S3S-65SA is a 4-port sector antenna that features two 3 GHz antennas in one random. Two 3 GHz ±45° slant polarization antennas are integrated into a single random enclosure... | |
| The KP-3SX4-65 is a 4-port 18 dBi sector antenna designed for use in 3 GHz WISP networks. The unique design of these 3 GHz sector antennas minimizes interference by utilizing... | |
| The KP-5HA-30-E13Lis a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9 GHz... | |
| The KP-5HA-30-E2K is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-30-N is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-30-N is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-30-RACL is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-30-RPG2 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-30-UIS5 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 30° and a stable gain of 19 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45-E2K is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45-RACL is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45-RPG2 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-45-UIS5 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-E2K is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-N is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-RACL is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-RPG2 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5HA-60-UIS5 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9... | |
| The KP-5PDE13L-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000,... | |
| The KP-5PDE13L-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-EPMP13L radio adapter which is designed specifically for the Cambium ePMP1000,... | |
| The KP-5PDRACL-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket... | |
| The KP-5PDRACL-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket... | |
| The KP-5PDRPG2-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-UPRG2 radio adapter which is designed specifically for the Ubiquiti Rocket... | |
| The KP-5PDRPG2-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-UPRG2 radio adapter which is designed specifically for the Ubiquiti Rocket... | |
| The KP-900-SPOMA-6 is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where... | |
| The KPPA-2GHZ-DPOMA-WC-2 is a 2 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you... | |
| The KPPA-3GHZ-DPOMA-WC-2 is a 3 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium ePMP radio case (also fits UBNT radios nicely). Using an omni antenna like... | |
| The KPPA-5GHZ-DPOMA is a 5 GHz 13 dBi dual polarized H/V Omni antenna. Using an omni antenna like this is a practical solution when you are setting up a new... | |
| The KPPA-5GHZ-DPOMA-MT is a 5 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium PMP radio mount. Using an omni antenna like this is a practical solution... | |
| The KPPA-5GHZ-DPOMA-WC-2 is a 5 GHz 13 dBi dual polarized H/V Omni antenna with an integrated radio case. Using an omni antenna like this is a practical solution when you... | |
| The KPPA-5GHZDP120S-PMP is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated Cambium PMP radio mounting bracket. This 5 GHz sector antenna is specifically... | |
| The KPPA-5GHZDP120S-WC is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated radio case. This 5 GHz sector antenna is specifically designed for customers... | |
| The KPPA-5HV5HV-65SA is a 4-port sector antenna that features two 5 GHz antennas in one random. Two 5 GHz horizontal/vertical polarization antennas are integrated into a single random enclosure with... | |
| The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space... | |
| The new KP Performance KP-24-SPOMA-4-NM omni antenna with N-male connector is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna... | |
| The KP-26-6POMA-6-RSP Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It... | |
| The KP-600-DPOMA-3-NF 5G 2x2 MIMO Omnidirectional Antenna is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for 2x2 MIMO performance in the... | |
| The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates... | |
| This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine... | |
| This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-2DP33S-45 is a 33 Degree, 19.0... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-2SX4-33 is a 33 Degree, 19.0... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3DP33S-45 is a 33 Degree, 18.8... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3SX4-33 is a 33 Degree, 18.8... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-5SX4-45 is a 45 Degree, 20.0... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-3DP65S-45 is a 65 Degree, 18.1... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-3SX4-65 is a 65 Degree, 18.1... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5DP90S-45 is a 90 Degree, 17... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-65 is a 65 Degree, 17.5... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-90 is a 90 Degree, 17... | |
| This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX8-65 is a 65 Degree, 17.5... |