KP Performance Antennas Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S

Description
The KP Performance KPPA-5GHZDP120S is a 5 GHz 16.3 dBi Dual Pol H/V 120 degree sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. Our 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet
Description
The KP Performance KPPA-5GHZDP120S is a 5 GHz 16.3 dBi Dual Pol H/V 120 degree sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. Our 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 120 Degree Sector Antenna - KPPA-5GHZDP120S - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 120 Degree Sector Antenna
KPPA-5GHZDP120S
Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S
The KP Performance KPPA-5GHZDP120S is a 5 GHz 16.3 dBi Dual Pol H/V 120 degree sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. Our 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market

The KP Performance KPPA-5GHZDP120S is a 5 GHz 16.3 dBi Dual Pol H/V 120 degree sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. Our 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Metal radio casing
  • Metal case covers up the N connections on the sector and radio
  • Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added)
  • Will not requite a purchase of additional RF shield kit
  • Very high F/B ratio
  • Versatile mounting bracket
  • Flexible LMR200 cables provided
  • Sleek new design for low wind loading
  • Stainless steel hardware
  • Most cost effective all in one solution sector antenna on the market
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZDP120S
Product Name Dual Pol H/V 120 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 16.3 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details