KP Performance Antennas 4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors KP-5PDN-2

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDN-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This 2-port parabolic antenna features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Built-in universal pipe-mount bracket for connectorized radio mounting directly to back of dish Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDN-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This 2-port parabolic antenna features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Built-in universal pipe-mount bracket for connectorized radio mounting directly to back of dish Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors - KP-5PDN-2 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors
KP-5PDN-2
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors KP-5PDN-2
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDN-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This 2-port parabolic antenna features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Built-in universal pipe-mount bracket for connectorized radio mounting directly to back of dish Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-5PDN-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This 2-port parabolic antenna features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB.

Features

  • Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz
  • Optimized F/B & side-lobe suppression minimizes interference
  • Built-in universal pipe-mount bracket for connectorized radio mounting directly to back of dish
  • Patent Pending Quick-Connect Waveguide technology
  • Installs in minutes to reduce service calls and installation time
  • Quick connect waveguide allows rapid change of polarization
  • Integrated handle / hoisting hook for added safety and convenient installation
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5PDN-2
Product Name 4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with N-Type connectors
Applications Modem or Wireless Network
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 27.5 to 29.8 dB
VSWR 1.3 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers